The PC415H series is a 15 A continuous rated subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, sealed and immersion cleanable, RoHS compliant, and featuring Class B or Class F insulation. It has a 100 mΩ max initial contact resistance, 1,000 MΩ min insulation resistance at 500 VDC, and operates between -55°C and 85°C with a power consumption of 0.36 W. The relay has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations. The 3 VDC coil version has a must operate voltage of 2.1 VDC and must release voltage of 0.3 VDC, with a coil resistance of 25 Ω ±10%. The device is mounted on a PCB with pin terminations and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-3C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |