The PC415H is a 15-amp subminiature PCB power relay with 1 form A, 1 form B, or 1 form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and a Class F insulation system. The relay has a 24 VDC coil with a power consumption of 0.36 W, an operate time of less than 10 ms, and a release time of less than 5 ms. Contacts are rated for 15 A at 125 VAC and 28 VDC, with AgCdO plus gold plating. Operating temperature ranges from -55 °C to 85 °C. The package is PCB-mounted with a weight of 9.5 grams. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. Insulation resistance is 1000 MΩ minimum at 500 VDC and 50% RH.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-24CFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |