Picker Components General Purpose Relays PC415H-1A-12ST-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B or Class F insulation. The relay has a coil voltage of 12 VDC, consuming 0.36 W, with a must operate voltage of 8.4 VDC and must release voltage of 1.2 VDC. Contact material is AgSnO with gold plating. It supports 15 A switching at 125 VAC and 28 VDC, with a maximum switching power of 420 W and 2500 VA. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. The part is mounted on a PCB with pin termination and weighs 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415H is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B or Class F insulation. The relay has a coil voltage of 12 VDC, consuming 0.36 W, with a must operate voltage of 8.4 VDC and must release voltage of 1.2 VDC. Contact material is AgSnO with gold plating. It supports 15 A switching at 125 VAC and 28 VDC, with a maximum switching power of 420 W and 2500 VA. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. The part is mounted on a PCB with pin termination and weighs 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1A-12ST-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1A-12ST-X
General Purpose Relays 2500-PC415H-1A-12ST-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1A-12ST-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.O 69.1220 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details