The PC415H is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching. It has a sealed, immersion-cleanable case with a PCB pin termination style and measures 9.5 grams. The relay operates at 12 VDC with a coil power consumption of 0.36 W, has a must operate voltage of 8.4 VDC and must release voltage of 1.2 VDC, and features a contact resistance of 100 mΩ max. It meets Class F insulation standards with AgCdO + gold plate contacts, supports switching up to 15 A at 125 VAC and 28 VDC, and operates from -55°C to 85°C. The relay is RoHS compliant, with an operate time of less than 10 ms and a release time of less than 5 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-12SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |