The PC415H is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, designed for general-purpose switching applications. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B insulation, with Class F available. The relay operates at 12 VDC coil voltage with a coil power consumption of 0.36 W, has a 100 mΩ maximum initial contact resistance, and supports a contact rating of 15 A at 125 VAC and 28 VDC. Operate time is less than 10 ms and release time less than 5 ms. It is rated for -55°C to 85°C operating temperature and meets UL/CUL E86876 standards. The part is mounted via PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |