The PC415H is a 15 amp subminiature PCB power relay with 1-form A, B, or C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable case, RoHS compliance, and a Class B or F insulation system. The relay operates at 12 VDC with a coil power consumption of 0.36 W, has an operate time of less than 10 ms, and a release time of less than 5 ms. Contact ratings include 15 A at 125 VAC and 28 VDC, with a maximum switching power of 420 W and 2500 VA. The contact material is AgSnO with gold plating, initial contact resistance is 100 mΩ max, and the operating temperature range is -55°C to 85°C. The unit weighs 9.5 grams and meets UL/CUL ratings E86876.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-12CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |