Picker Components General Purpose Relays PC415H-1A-12CG-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, rated for 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B or F insulation. The relay has a coil power consumption of 0.36 W, operate time under 10 ms, release time under 5 ms, and operates from -55 °C to 85 °C. It uses AgCdO or AgSnO contacts with optional gold plating, and supports a maximum switching power of 420 W resistive. The part is mounted via PCB pins with a weight of 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, rated for 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B or F insulation. The relay has a coil power consumption of 0.36 W, operate time under 10 ms, release time under 5 ms, and operates from -55 °C to 85 °C. It uses AgCdO or AgSnO contacts with optional gold plating, and supports a maximum switching power of 420 W resistive. The part is mounted via PCB pins with a weight of 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1A-12CG-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1A-12CG-X
General Purpose Relays 2500-PC415H-1A-12CG-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1A-12CG-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 10.61 - Light dependent relay 16A - 106182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca
NO 1
View Details
Safety Relays - 56.OA03.0671S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details