PC415-1C-6S-X is a 10 A rated subminiature PCB power relay with a 1 Form C contact configuration and a 6 VDC coil. It features a sealed, immersion-cleanable enclosure and a 'Sugar Cube' footprint with dimensions compliant to industry standards. The relay meets Class B insulation standards, has a nominal coil power of 360 mW, and is RoHS compliant. It supports switching up to 20 A at 14 VDC and 7 A at 240 VAC, with an initial contact resistance of 100 milliohms maximum. Mechanical life exceeds 10^7 operations, and electrical life is 10^5 operations under resistive loads. Operating temperature ranges from -55 to 85 °C with 93% relative humidity tolerance. The relay uses AgCdO contact material, has a 1500 Vrms dielectric strength between coil and contacts, and operates in less than 10 ms with release under 5 ms. Weight is 9.5 grams.
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2634-PC415-1C-6S-X-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |