Picker Components General Purpose Relays PC415-1C-48LSF-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed and immersion-cleanable construction, and RoHS compliance. The PC415-1C-48LSF-X-G variant uses a 48 VDC coil with 800 mW sensitivity, Class F insulation, AgCdO + gold-plated contacts, and a sealed enclosure. It has a maximum switching voltage of 380 VAC and 110 VDC, with a 20 A switching current limit and a contact resistance of 100 milliohms max. The relay operates in temperatures from -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. Its insulation resistance is 1,000 megohms min at 500 VDC, with a dielectric strength of 1,500 Vrms between coil and contacts and 750 Vrms between open contacts. The unit weighs 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed and immersion-cleanable construction, and RoHS compliance. The PC415-1C-48LSF-X-G variant uses a 48 VDC coil with 800 mW sensitivity, Class F insulation, AgCdO + gold-plated contacts, and a sealed enclosure. It has a maximum switching voltage of 380 VAC and 110 VDC, with a 20 A switching current limit and a contact resistance of 100 milliohms max. The relay operates in temperatures from -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. Its insulation resistance is 1,000 megohms min at 500 VDC, with a dielectric strength of 1,500 Vrms between coil and contacts and 750 Vrms between open contacts. The unit weighs 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1C-48LSF-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1C-48LSF-X-G
General Purpose Relays 2500-PC415-1C-48LSF-X-G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1C-48LSF-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372111 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details