The PC415 is a 10 amp subminiature PCB power relay with a 'sugar cube' footprint, available in 1 Form A, B, or C contact configurations. It features a sealed, immersion-cleanable design, is RoHS compliant, and uses silver cadmium oxide contacts. Maximum switching power is 420 W resistive or 2500 VA, with a 20 A rating at 14 VDC and 10 A at 120 VAC. Contact resistance is 100 milliohms max. The 48 VDC coil consumes 800 mW, with a must operate voltage of 33.6 VDC and must release voltage of 4.8 VDC. Operate time is under 10 ms, release time under 5 ms. Insulation meets Class B standard. Operating temperature ranges from -55 to 85 °C. The relay is rated for 1 x 10^5 electrical operations and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48LC-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |