The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable construction, and RoHS compliance. The relay operates with a 48 VDC coil rated at 450 mW, with a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC. It has a maximum switching power of 2500 VA, a contact resistance of 100 milliohms max, and a service life of 1 × 10⁵ electrical operations. The operating temperature range is -55 °C to 85 °C. Insulation is Class F, and contact material is AgSnO. The relay is terminated for PCB mounting with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48BC-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |