Picker Components General Purpose Relays PC415-1C-24LS-X-T

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "sugar cube" footprint, sealed construction, and is RoHS compliant. The relay has a 24 VDC coil with 800 mW coil sensitivity, must operate at 16.8 VDC, and must release at 2.4 VDC. Contact material is AgSnO for this variant. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature ranges from -55 °C to 85 °C. Weight is 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "sugar cube" footprint, sealed construction, and is RoHS compliant. The relay has a 24 VDC coil with 800 mW coil sensitivity, must operate at 16.8 VDC, and must release at 2.4 VDC. Contact material is AgSnO for this variant. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature ranges from -55 °C to 85 °C. Weight is 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1C-24LS-X-T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1C-24LS-X-T
General Purpose Relays 2500-PC415-1C-24LS-X-T
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1C-24LS-X-T
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 20.26 - Modular step relay 16A - 202682400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA12.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details