The PC415 is a 10-amp subminiature PCB power relay with a 'sugar cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure and RoHS-compliant, lead-free construction. The relay has a coil voltage of 24 VDC with a 450 mW coil sensitivity, operates in less than 10 ms, and releases in less than 5 ms. It meets Class B insulation standards, supports up to 20 A switching current, and handles resistive loads of 10 A at 120 VAC or 28 VDC. The operating temperature range is -55 °C to 85 °C, with a weight of 9.5 grams and a contact material of AgSnO for this variant. Contact resistance is 100 milliohms max at 0.1 A, 6 VDC, and it has a dielectric strength of 1500 Vrms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-24BS-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |