The PC415 series is a subminiature PCB power relay with a 10A continuous contact capacity and available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed and immersion-cleanable design, and is RoHS compliant. The relay has a Class B insulation system, 1500 Vrms dielectric strength between coil and contacts, and operates from -55°C to 85°C. For the 24VDC coil variant, the coil resistance is 1600 ohms, with a must-operate voltage of 16.8 VDC and must-release voltage of 2.4 VDC. Contact material is AgCdO with gold plating, and the terminal arrangement supports PCB mounting. The part has a maximum switching rating of 2500 VA, 110 VDC, and 380 VAC, with a mechanical life of 10^7 operations and electrical life of 10^5 operations at resistive loads. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-24BC-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |