The PC415 is a subminiature PCB power relay with 10 A continuous contact capacity and 1 Form A, B, or C contact configurations. It features a "sugar cube" footprint, sealed construction, and RoHS compliance. Contact material is silver cadmium oxide or silver tin oxide. Maximum switching voltage is 380 VAC and 110 VDC, with a switching current up to 20 A. Operate time is less than 10 ms, release time less than 5 ms. The 12 VDC coil variant has 15.6 Ω resistance, must-operate voltage of 8.4 VDC, and must-release voltage of 1.2 VDC. Operating temperature is -55 to 85 °C. Dielectric strength is 1,500 Vrms between coil and contacts. Mechanical life is 1 × 10^7 operations. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12SF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |