The PC415 is a 10 amp subminiature PCB power relay with a 1 Form C contact configuration, designed for general purpose switching applications. It features a sealed, immersion-cleanable housing with a popular 'sugar cube' footprint and is RoHS compliant. The relay operates at 12 VDC with a 360 mW coil, has a maximum switching capacity of 10 A at 120 VAC and 28 VDC, and a contact material of AgSnO. It has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations. The operate time is less than 10 ms, the release time is less than 5 ms, and it functions across an operating temperature range of -55 to 85 °C. The insulation system meets Class B standards. Dimensions and pinout follow the standard PCB footprint for this series. The part is mounted via PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12S-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |