The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C configurations. It features a "sugar cube" footprint, sealed construction, and is RoHS compliant. The relay has AgSnO contact material, a coil power of 800 mW for the L sensitivity variant, and a 12 VDC coil with a must operate voltage of 8.4 VDC and a must release voltage of 1.2 VDC. It operates in a temperature range of -55 to 85 °C, has an insulation resistance of 1,000 MΩ minimum at 500 VDC, and meets Class B insulation standards. Terminal strength is 5 N, and it supports solderability at 260 °C for 5 seconds. The relay is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations, with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12LC-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |