The PC415 is a 10 Amp subminiature PCB power relay available in 1 Form A, 1 Form B, and 1 Form C contact configurations, featuring a sealed, immersion-cleanable design and a popular "Sugar Cube" footprint. It operates with a 12 VDC coil rated at 360 mW, has a maximum switching current of 20 A, and supports resistive loads up to 10 A at 120 VAC and 28 VDC. The relay meets Class B insulation standards, has an operating temperature range of -55 to 85 °C, and is RoHS compliant. Contact material is AgCdO, with an initial contact resistance of 100 milliohms max. Operate time is less than 10 ms, and release time is less than 5 ms. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |