The PC415 series is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay operates with a 12 VDC coil, has a coil power of 400 mW (rated), a must operate voltage of 8.4 VDC, and a must release voltage of 1.2 VDC. It meets Class F insulation, with an operate time under 10 ms and a release time under 5 ms. The operating temperature range is -55 to 85 °C, and it supports switching up to 20 A at 14 VDC and 10 A at 120 VAC. Insulation resistance is 1,000 megohms min at 500 VDC, and dielectric strength is 1,500 Vrms between coil and contacts. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12BSF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |