The PC415 series is a 10 A subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, B, or C contact configurations. It features a sealed, immersion-cleanable housing, RoHS compliance, and AgCdO contacts. For the 12 VDC coil variant, coil resistance is 15.6 ohms, must-operate voltage is 8.4 VDC, and must-release voltage is 1.2 VDC. Operate time is under 10 ms, release time under 5 ms, and operating temperature ranges from -55 to 85 °C. It meets Class B insulation standards, with Class F available. Dielectric strength is 1,500 Vrms between coil and contacts, insulation resistance exceeds 1,000 megohms at 500 VDC, and terminal strength is 5 N. The relay supports switching up to 2,500 VA and 20 A at 14 VDC, with contact material specified as silver cadmium oxide. It is designed for general-purpose applications and produced using fully automated processes.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12BC-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |