The PC415 is a subminiature PCB power relay with 10 A continuous contact capacity and 1 Form B contact configuration. It features a "sugar cube" footprint, sealed construction, and RoHS compliance. The 48 VDC coil has a resistance of 6400 ohms and 360 mW power rating, with a must-operate voltage of 33.6 VDC and must-release voltage of 4.8 VDC. Maximum switching power is 2500 VA, with 20 A switching current and 380 VAC switching voltage. Contact material is AgSnO. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature range is -55 to 85 °C. Dielectric strength is 1500 Vrms between coil and contacts. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48S-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |