The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed and immersion-cleanable construction, and is RoHS compliant with AgSnO contact material for this variant. The relay has a 48 VDC coil with 800 mW power consumption, a must-operate voltage of 33.6 VDC, and a must-release voltage of 4.8 VDC. It operates in less than 10 ms and releases in less than 5 ms, with an operating temperature range of -55 to 85 °C. The insulation system is Class F, and it meets UL/CUL E86876 ratings for switching up to 2500 VA and 20 A. The unit weighs 9.5 grams and is surface-mounted via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48LS-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |