The PC415 series is a 10 Amp subminiature PCB power relay with a 'Sugar Cube' footprint and sealed, immersion-cleanable construction. It offers 1 Form A, 1 Form B, or 1 Form C contact configurations, with AgCdO or AgSnO contact materials and RoHS-compliant, lead-free construction. The relay supports a maximum switching power of 420 W or 2500 VA, with ratings of 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC. It operates at 48 VDC coil voltage with 800 mW coil sensitivity, has an operate time of less than 10 ms, release time of less than 5 ms, and an operating temperature range of -55 to 85 °C. Insulation meets Class B or Class F standards, with 1500 Vrms dielectric strength between coil and contacts. The part weighs 9.5 grams and complies with UL/CUL rating E86876.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48LS-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |