Picker Components General Purpose Relays PC415-1B-48CF-X-T

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a 10 Amp subminiature PCB power relay with a 'Sugar Cube' footprint, designed for general-purpose switching applications. It offers 1 Form A, 1 Form B, and 1 Form C contact configurations with AgCdO or AgSnO contact materials, and supports sealing for immersion cleaning. The relay features Class F insulation, RoHS compliance, and operates within a temperature range of -55°C to 85°C. It has a maximum switching capacity of 420 W resistive, 2500 VA inductive, and 20 A at 14 VDC. The 48 VDC coil variant has a nominal power of 62.4 ohms, a must-operate voltage of 33.6 VDC, and a must-release voltage of 4.8 VDC. Operate time is less than 10 ms, with release time under 5 ms. The device is sealed with a dust cover and has a weight of 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 series is a 10 Amp subminiature PCB power relay with a 'Sugar Cube' footprint, designed for general-purpose switching applications. It offers 1 Form A, 1 Form B, and 1 Form C contact configurations with AgCdO or AgSnO contact materials, and supports sealing for immersion cleaning. The relay features Class F insulation, RoHS compliance, and operates within a temperature range of -55°C to 85°C. It has a maximum switching capacity of 420 W resistive, 2500 VA inductive, and 20 A at 14 VDC. The 48 VDC coil variant has a nominal power of 62.4 ohms, a must-operate voltage of 33.6 VDC, and a must-release voltage of 4.8 VDC. Operate time is less than 10 ms, with release time under 5 ms. The device is sealed with a dust cover and has a weight of 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1B-48CF-X-T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1B-48CF-X-T
General Purpose Relays 2500-PC415-1B-48CF-X-T
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1B-48CF-X-T
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details