The PC415 series is a 10 amp subminiature PCB power relay with a "sugar cube" footprint and sealed, immersion-cleanable housing. It is available in 1 Form A, 1 Form B, and 1 Form C contact configurations, with a maximum switching current of 20 A and contact material of AgCdO or AgSnO. The relay has a 48 VDC coil option with a power rating of 62.4 ohms, must operate at 33.6 VDC, and must release at 4.8 VDC. It operates within -55 to 85 °C and meets Class B insulation standards. The part is RoHS compliant and has an initial contact resistance of 100 milliohms max. Terminal strength is 5 N, with operate time less than 10 ms and release time less than 5 ms.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |