The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact arrangements. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable construction, and is RoHS compliant with AgCdO or AgSnO contact materials. The relay has a 48 VDC coil option with 450 mW sensitivity, a must-operate voltage of 33.6 VDC, and a must-release voltage of 4.8 VDC. It operates in temperatures from -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. Insulation is Class F, dielectric strength is 1500 Vrms between coil and contacts, and contact resistance is 100 milliohms max. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48BCF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |