The PC415 is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation for this variant. The relay operates with a 24 VDC coil consuming 1600 ohms, has a must operate voltage of 16.8 VDC and a must release voltage of 2.4 VDC, with an operate time under 10 ms and release time under 5 ms. Contact material is AgSnO, with a maximum switching current of 20 A and resistive load ratings of 10 A at 120 VAC and 28 VDC. It meets UL/CUL ratings E86876, supports an operating temperature range of -55 to 85 °C, and has an insulation resistance of 1,000 megohms min at 500 VDC. The part weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-24SF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |