Picker Components General Purpose Relays PC415-1B-24SF-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, B, or C configurations. It features a "sugar cube" footprint, sealed construction, and RoHS compliance. The 24 VDC coil draws 360 mW, operates at 16.8 VDC minimum, and releases at 2.4 VDC maximum. Contact material is AgCdO with gold plating. Switching capacity is 420 W, 2500 VA, up to 380 VAC and 110 VDC, with 20 A maximum current. Electrical life is 10^5 operations, mechanical life 10^7. Operate time is less than 10 ms, release time less than 5 ms. Insulation class is F, with 1500 Vrms dielectric strength between coil and contacts. Operating temperature ranges from -55°C to 85°C. Weight is 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, B, or C configurations. It features a "sugar cube" footprint, sealed construction, and RoHS compliance. The 24 VDC coil draws 360 mW, operates at 16.8 VDC minimum, and releases at 2.4 VDC maximum. Contact material is AgCdO with gold plating. Switching capacity is 420 W, 2500 VA, up to 380 VAC and 110 VDC, with 20 A maximum current. Electrical life is 10^5 operations, mechanical life 10^7. Operate time is less than 10 ms, release time less than 5 ms. Insulation class is F, with 1500 Vrms dielectric strength between coil and contacts. Operating temperature ranges from -55°C to 85°C. Weight is 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1B-24SF-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1B-24SF-X-G
General Purpose Relays 2500-PC415-1B-24SF-X-G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1B-24SF-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270060010 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Basic relay - 788-175 - WAGO
Specs
Mounting Pluggable module
View Details