The PC415-1B-24LS-X-G is a 10 A continuous capacity subminiature PCB power relay with a 1 Form B contact configuration, designed for general-purpose switching of resistive and inductive loads up to 2500 VA. It features a sealed, immersion-cleanable housing with a "sugar cube" footprint, RoHS compliance, and silver cadmium oxide contacts with gold plating. The relay operates on a 24 VDC coil with 800 mW sensitivity, has a must-operate voltage of 16.8 VDC and a must-release voltage of 2.4 VDC, and meets Class F insulation standards. Its operate time is less than 10 ms, release time less than 5 ms, and it functions across a temperature range of -55 to 85 °C. The terminal strength is 5 N, and it withstands 10 g shock and 1.5 mm amplitude vibration from 10 to 55 Hz. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-24LS-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |