The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed and immersion-cleanable housing, RoHS compliance, and AgCdO or AgSnO contact materials. The relay has a coil power rating of 800 mW for the L sensitivity variant, with a 24 VDC coil voltage requiring a must operate voltage of 16.8 VDC and a must release voltage of 2.4 VDC. It operates in temperatures from -55 to 85 °C, has a dielectric strength of 1500 Vrms between coil and contacts, and meets Class F insulation standards. Electrical life is rated at 1 × 10⁵ operations under resistive loads. The terminal strength is 5 N and solderability is rated for 260 °C for 5 seconds. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-24LCF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |