The PC415 is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design with AgSnO contact material, RoHS compliance, and Class B insulation. The relay operates at 24 VDC with a coil power of 450 mW, has a must operate voltage of 16.8 VDC and a must release voltage of 2.4 VDC, and switches up to 10 A at 120 VAC or 28 VDC. Electrical life is rated at 1 × 10⁵ operations, with an operate time under 10 ms and release time under 5 ms. Operating temperature ranges from -55 °C to 85 °C, and the unit weighs 9.5 grams. The package is designed for PCB mounting with through-hole pins.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-24BS-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |