Picker Components General Purpose Relays PC415-1B-24BS-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 is a 10 Amp subminiature PCB power relay with a 'Sugar Cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide contacts with optional gold plating. The relay operates at 24 VDC with a 450 mW coil sensitivity, has a must operate voltage of 16.8 VDC and a must release voltage of 2.4 VDC, and supports switching up to 2500 VA and 20 A. All variants share an operating temperature range of -55 °C to 85 °C, 1500 Vrms dielectric strength between coil and contacts, and a contact resistance of 100 milliohms max. The relay meets Class B insulation standards and is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations.

Datasheet Summary
Powered by GS/AI

The PC415 is a 10 Amp subminiature PCB power relay with a 'Sugar Cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide contacts with optional gold plating. The relay operates at 24 VDC with a 450 mW coil sensitivity, has a must operate voltage of 16.8 VDC and a must release voltage of 2.4 VDC, and supports switching up to 2500 VA and 20 A. All variants share an operating temperature range of -55 °C to 85 °C, 1500 Vrms dielectric strength between coil and contacts, and a contact resistance of 100 milliohms max. The relay meets Class B insulation standards and is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1B-24BS-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1B-24BS-X-G
General Purpose Relays 2500-PC415-1B-24BS-X-G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1B-24BS-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2471S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 32.21 - Subminiature PCB relays 6A - 322170244000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 859-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers