The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a 'sugar cube' footprint, sealed and immersion-cleanable design, and RoHS compliance. This variant has a 24 VDC coil with 450 mW sensitivity, Class B insulation, and AgCdO + gold plate contacts. It operates within -55°C to 85°C, with a must-operate voltage of 16.8 VDC and must-release voltage of 2.4 VDC. Contact resistance is 100 milliohms max, switching capability is 10 A at 120 VAC and 28 VDC, and mechanical life exceeds 10^7 operations. The terminal strength is 5 N, and it meets UL/CUL E86876 ratings.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-24BC-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |