The PC415 series is a subminiature PCB power relay with a 10 amperes continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed and immersion-cleanable construction, and is RoHS compliant with silver cadmium oxide contacts. The relay has a 360 mW coil sensitivity, operates with a 12 VDC coil voltage, meets Class B insulation standards, and is rated for 10 A at 120 VAC and 28 VDC. It offers an operate time of less than 10 ms, a release time of less than 5 ms, and operates across a temperature range of -55 to 85 °C. Dielectric strength is rated at 1500 Vrms between coil and contacts, and mechanical life exceeds 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |