The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'sugar cube' footprint, sealed and immersion-cleanable housing, and RoHS-compliant, lead-free construction. The relay operates with a 360 mW coil sensitivity at 12 VDC, with a must operate voltage of 8.4 VDC and a must release voltage of 1.2 VDC. Contact material is AgCdO with gold plating, initial contact resistance is 100 milliohms max, and insulation is Class B. Operational life is rated at 1 × 10⁵ electrical operations, with an operate time under 10 ms and release time under 5 ms. The operating temperature range is -55 °C to 85 °C, and the part weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |