The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint and is sealed for immersion cleaning. The relay meets Class B or Class F insulation standards, is RoHS compliant, and uses AgCdO contact material. It operates from -55°C to 85°C, with an operate time of less than 10 ms and a release time of less than 5 ms. The coil for the 12 VDC variant has a resistance of 400 ohms and a power consumption of 360 mW, with a must operate voltage of 8.4 VDC and a must release voltage of 1.2 VDC. The package is designed for PCB mounting with solderable pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12LS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |