The PC415 is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design and is RoHS compliant with silver cadmium oxide or silver tin oxide contact materials. The relay has a maximum switching capacity of 10 A at 120 VAC and 28 VDC, and 7 A at 240 VAC, with a maximum switching voltage of 380 VAC and 110 VDC. It operates at less than 10 ms and releases in under 5 ms, with an operating temperature range of -55 to 85 °C. The relay uses a Class B insulation system and has an insulation resistance of at least 1,000 megohms at 500 VDC. Dimensions and mounting are designed for standard PCB layouts, with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12LC-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |