The PC415 series is a 10 Amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features sealed, immersion-cleanable construction, RoHS compliance, and AgCdO or AgSnO contact materials. The relay has a maximum switching power of 2500 VA, switching current of 20 A, and operates at 10 Amps at 120 VAC or 28 VDC. It meets Class B or Class F insulation standards, has an operate time of less than 10 ms, release time of less than 5 ms, and operates from -55 to 85 °C. The coil voltage range includes 48 VDC, with a 360 mW nominal coil power for standard sensitivity. The part is mounted on a PCB with solderable terminals and supports 1500 Vrms dielectric strength between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48SF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |