The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed enclosure, and RoHS-compliant lead-free construction. The relay meets Class F insulation standard, has a dielectric strength of 1500 Vrms between coil and contacts, and operates from -55 °C to 85 °C. For the 48 VDC coil variant, the coil resistance is 6400 ohms, with a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC. Contact material is AgSnO, and the relay supports a maximum switching current of 20 A at 14 VDC. The terminal strength is 5 N, and solderability is rated for 260 °C for 5 seconds. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48CF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |