The PC415 is a 10-amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO or AgSnO contact materials. The relay operates with a 48 VDC coil, requiring 33.6 VDC to operate and releasing at 4.8 VDC, with a coil power of 6400 ohms resistance under the 450 mW sensitivity option. It has a maximum switching capacity of 20 A at 14 VDC and 7 A at 240 VAC, with a 10 ms operate time and 5 ms release time. Insulation meets Class B or F standards, and the operating temperature range is -55 to 85 °C. The unit weighs 9.5 grams and is designed for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48BS-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |