Picker Components General Purpose Relays PC415-1A-48BCF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a popular 'sugar cube' footprint, sealed and immersion-cleanable construction, and RoHS-compliant, lead-free materials. The relay meets Class F insulation standards for this variant, with a coil rated at 48 VDC, 1280 ohms, and 1280 mW maximum power. Must operate and release voltages are 33.6 VDC and 4.8 VDC respectively. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55°C to 85°C. Contact material is AgCdO, with an initial contact resistance of 100 milliohms max. The relay supports switching up to 2500 VA, 380 VAC, and 110 VDC, with a mechanical life of 10^7 operations and electrical life of 10^5 operations.

Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a popular 'sugar cube' footprint, sealed and immersion-cleanable construction, and RoHS-compliant, lead-free materials. The relay meets Class F insulation standards for this variant, with a coil rated at 48 VDC, 1280 ohms, and 1280 mW maximum power. Must operate and release voltages are 33.6 VDC and 4.8 VDC respectively. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55°C to 85°C. Contact material is AgCdO, with an initial contact resistance of 100 milliohms max. The relay supports switching up to 2500 VA, 380 VAC, and 110 VDC, with a mechanical life of 10^7 operations and electrical life of 10^5 operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-48BCF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-48BCF-X
General Purpose Relays 2500-PC415-1A-48BCF-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-48BCF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA03.1226S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 2824471 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details