The PC415 series is a subminiature PCB power relay with a 10 amp continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a standard 'Sugar Cube' footprint, sealed construction, and RoHS compliance with silver cadmium oxide contacts. The relay has a 48VDC coil option with a power rating of 62.4 ohms, a must operate voltage of 33.6 VDC, and a must release voltage of 4.8 VDC. It operates in temperatures from -55°C to 85°C, with a dielectric strength of 1500 Vrms between coil and contacts, and is rated for 1 × 10⁵ electrical operations. The package is a PCB through-hole design with terminal strength of 5N, and it meets Class B insulation standards unless specified as Class F.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48BC-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |