The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint and sealed, immersion-cleanable construction. The relay meets Class B insulation standards and is RoHS compliant with AgCdO contacts. For the 24 VDC coil variant, the coil resistance is 1600 ohms, with a must-operate voltage of 16.8 VDC and a must-release voltage of 2.4 VDC. The relay operates in less than 10 ms and releases in less than 5 ms. It supports a maximum switching voltage of 380 VAC and 110 VDC, with a maximum switching current of 20 A. Operating temperature ranges from -55 °C to 85 °C. The part is surface-mountable via PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |