The PC415 is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It has a sealed, immersion-cleanable design and is RoHS compliant. The relay operates with a 24 VDC coil, consuming 360 mW, with a must-operate voltage of 16.8 VDC and a must-release voltage of 2.4 VDC. It features silver cadmium oxide contacts with gold plating, a maximum switching capacity of 10 A at 120 VAC or 28 VDC, and a dielectric strength of 1500 Vrms between coil and contacts. Operating temperature ranges from -55 °C to 85 °C. Its operate time is less than 10 ms, release time less than 5 ms, and it supports 1 × 10⁵ electrical operations. The package is PCB mount with terminal strength of 5 N and a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |