The PC415 is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure and is RoHS compliant. This variant has a 24 VDC coil with 800 mW coil sensitivity, Class F insulation, and AgCdO + gold-plated contacts. It operates at 10 A at 120 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. The relay has an operate time of less than 10 ms and a release time of less than 5 ms. It meets Class B insulation standards with Class F available, and operates from -55 °C to 85 °C. The initial contact resistance is 100 milliohms maximum. Its mechanical life is 1 × 10^7 operations and electrical life is 1 × 10^5 operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24LSF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |