The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a popular "Sugar Cube" footprint, sealed and immersion cleanable construction, and RoHS compliant lead-free design. The relay operates with a 24 VDC coil, rated at 360 mW power consumption for the standard sensitivity variant, with a must-operate voltage of 16.8 VDC and a must-release voltage of 2.4 VDC. It has an operate time of less than 10 ms and a release time of less than 5 ms. The contact material is silver cadmium oxide with optional gold plating. Insulation meets Class B standards, and the operating temperature range is -55°C to 85°C. The device is rated for 1 × 10⁵ electrical operations and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24LS-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |