Picker Components General Purpose Relays PC415-1A-24CF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 is a 10 amp subminiature PCB power relay with a 'sugar cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C configurations. It is sealed, immersion-cleanable, RoHS compliant, and uses silver cadmium oxide contacts. For the 24 VDC coil variant, the coil power is 360 mW, with a must operate voltage of 16.8 VDC and must release voltage of 2.4 VDC. Operate time is less than 10 ms, release time less than 5 ms. It switches up to 2500 VA and 420 W, rated for 10 A at 120 VAC and 28 VDC, or 7 A at 240 VAC. Insulation is Class B, with 1500 Vrms isolation between coil and contacts. Operating temperature ranges from -55°C to 85°C. The relay weighs 9.5 grams and has a terminal strength of 5N.

Datasheet Summary
Powered by GS/AI

The PC415 is a 10 amp subminiature PCB power relay with a 'sugar cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C configurations. It is sealed, immersion-cleanable, RoHS compliant, and uses silver cadmium oxide contacts. For the 24 VDC coil variant, the coil power is 360 mW, with a must operate voltage of 16.8 VDC and must release voltage of 2.4 VDC. Operate time is less than 10 ms, release time less than 5 ms. It switches up to 2500 VA and 420 W, rated for 10 A at 120 VAC and 28 VDC, or 7 A at 240 VAC. Insulation is Class B, with 1500 Vrms isolation between coil and contacts. Operating temperature ranges from -55°C to 85°C. The relay weighs 9.5 grams and has a terminal strength of 5N.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-24CF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-24CF-X
General Purpose Relays 2500-PC415-1A-24CF-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-24CF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details