Picker Components General Purpose Relays PC415-1A-24CF-X-T

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-24CF-X-T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-24CF-X-T
General Purpose Relays 2500-PC415-1A-24CF-X-T
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-24CF-X-T
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Timer Relays - 1026124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170054300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Industrial Relay - 700-CF220Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details