The PC415 series is a 10 Amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure and is RoHS compliant with silver cadmium oxide contacts. The relay has a maximum switching power of 420 W and 2500 VA, with a 10 A rating at 120 VAC and 28 VDC, and a 7 A rating at 240 VAC. It operates with a 24 VDC coil consuming 360 mW, has an operate time under 10 ms, release time under 5 ms, and an operating temperature range of -55 to 85 °C. Insulation meets Class B or F standards, with a dielectric strength of 1500 Vrms between coil and contacts. Terminal strength is 5 N, and it supports 260 °C soldering for 5 seconds. The part weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |