Picker Components General Purpose Relays PC415-1A-24C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, designed for general-purpose switching. It features a sealed or dust-cover enclosure, AgCdO contacts, and RoHS compliance. The relay supports 1 Form A, 1 Form B, or 1 Form C contacts, with a maximum switching rating of 10 A at 120 VAC or 28 VDC, and 7 A at 240 VAC. For the 24 VDC coil variant, the power consumption is 360 mW, with a must operate voltage of 16.8 VDC and must release voltage of 2.4 VDC. Operate time is less than 10 ms, release time less than 5 ms. It meets Class B insulation standards, operates from -55 to 85 °C, and has a dielectric strength of 1500 Vrms between coil and contacts. Weight is 9.5 grams. Terminal strength is 5 N, and insulation resistance is 1000 megohms min at 500 VDC.

Datasheet Summary
Powered by GS/AI

The PC415 is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, designed for general-purpose switching. It features a sealed or dust-cover enclosure, AgCdO contacts, and RoHS compliance. The relay supports 1 Form A, 1 Form B, or 1 Form C contacts, with a maximum switching rating of 10 A at 120 VAC or 28 VDC, and 7 A at 240 VAC. For the 24 VDC coil variant, the power consumption is 360 mW, with a must operate voltage of 16.8 VDC and must release voltage of 2.4 VDC. Operate time is less than 10 ms, release time less than 5 ms. It meets Class B insulation standards, operates from -55 to 85 °C, and has a dielectric strength of 1500 Vrms between coil and contacts. Weight is 9.5 grams. Terminal strength is 5 N, and insulation resistance is 1000 megohms min at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-24C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-24C-X
General Purpose Relays 2500-PC415-1A-24C-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-24C-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170054000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.O 69.1020 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details